The MIC5011YN is an 8-pin plastic DIP MOSFET driver designed to drive the gate of an N-channel power MOSFET above the supply rail in high- or low-side switching applications. It operates from 4.75V to 32V and includes an internal charge pump, zener clamp for gate protection, and requires minimal external components. The device has a typical turn-on time of 60µs with no external capacitors and 25µs with two 1nF charge pump capacitors. It supports standby current below 1µA and is rated for operation from -40°C to +85°C. It is compatible with standard MOSFETs and is ESD sensitive.
Buffer/Inverter Based MOSFET Driver, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5011YN |
| Package Type | PDIP8 |