Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-3.3BMTR MIC4680-3.3BMTR

Description
Manufacturer: Micrel Win Source Part Number: 719453-MIC4680-3.3BM TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP-8 Reference Date Code: 0546+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 719453-MIC4680-3.3BM TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP-8 Reference Date Code: 0546+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-3.3BMTR - 719453-MIC4680-3.3BMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-3.3BMTR
719453-MIC4680-3.3BMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-3.3BMTR 719453-MIC4680-3.3BMTR
Manufacturer: Micrel Win Source Part Number: 719453-MIC4680-3.3BM TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOP-8 Reference Date Code: 0546+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 719453-MIC4680-3.3BMTR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: SOP-8
Reference Date Code: 0546+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Voltage Regulator IC
739-MIC4680-3.3BMTR
Voltage Regulator IC 739-MIC4680-3.3BMTR
Product overview: MIC4680-3.3BMTR from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3BMTR can be used for catalog matching and distributor lookup.

Product overview: MIC4680-3.3BMTR from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3BMTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 719453-MIC4680-3.3BMTR 739-MIC4680-3.3BMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-3.3BMTR Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details