Micrel, Inc. PMIC - PMIC - Gate Drivers - MIC44F20YML MIC44F20YML

Description
Manufacturer: Micrel Win Source Part Number: 1222580-MIC44F20YML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222580-MIC44F20YML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC44F20YML - 1222580-MIC44F20YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC44F20YML
1222580-MIC44F20YML
PMIC - PMIC - Gate Drivers - MIC44F20YML 1222580-MIC44F20YML
Manufacturer: Micrel Win Source Part Number: 1222580-MIC44F20YML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222580-MIC44F20YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
6A Gate Driver IC - 730-MIC44F20YML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A Gate Driver IC
730-MIC44F20YML
6A Gate Driver IC 730-MIC44F20YML
6A High Speed MOSFET Drivers Product overview: MIC44F20YML from Micrel Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC44F20YML can be used for catalog matching and distributor lookup.

6A High Speed MOSFET Drivers Product overview: MIC44F20YML from Micrel Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 6A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC44F20YML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1222580-MIC44F20YML 730-MIC44F20YML
Product Name PMIC - PMIC - Gate Drivers - MIC44F20YML 6A Gate Driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74HC240D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SO20
Packing Method Tape Reel; Tape & Reel; Other
View Details