Micrel, Inc. MIC4467ZN

Description
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
Request a Quote Datasheet
Description
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC4467ZN - Rochester Electronics
Newburyport, MA, United States
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14

NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Logic Gates
Product Number MIC4467ZN
Gate Type Buffer/Driver; AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details