The MIC4467CWM TR is a quad 1.2A-peak low-side MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads with fast switching and high current capability. It operates from 4.5V to 18V supply voltage, features 2-input NAND logic, delivers symmetrical rise and fall times of up to 25ns, and has 75ns delay times. The device is latchproof, withstands up to 500mA inductive kickback, and is ESD protected. It is rated for 0°C to +70°C operating temperature and meets RoHS standards.
MIC4467CWM TR, QUAD 1.2A-PEAK LOW-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4467CWM TR |
| Package Type | SOP16 |