Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
MICREL, INC.
MIC4467BN --
Micrel, Inc.
MIC4467BN
Description
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MIC4467BN
MIC4467BN
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
NAND Gate Based MOSFET Driver, 1.2A, CMOS, PDIP14
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Logic Gates
Product Number
MIC4467BN
Gate Type
Buffer/Driver; AND; NAND
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Inverters ICs
9210300
Specs
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push-pull
View Details
Nexperia B.V.
Gates and Inverters
74ABT00DB,118
Specs
Gate Type
NAND
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
4
suppliers
Rochester Electronics
Logic - Gates and Inverters
5430DMQB
Specs
Gate Type
NOT; NAND
View Details
Texas Instruments
SN54AS808B Hex 2-Input And Drivers
5962-88522012A
Specs
Gate Type
Buffer/Driver; AND
Logic Family
AS
Propagation Delay
6.5 ns
View Details