Micrel, Inc. Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor MIC4452YM

Description
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A; MSL:- RoHS Compliant: Yes
Description
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor - 67K0676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor
67K0676
Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor 67K0676
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:12A; Sink Current:12A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 67K0676
Product Name Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Driver IC - 906-1EDI05I12AFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
3 suppliers
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details