The MIC4451ZT is an inverting 12A peak low-side MOSFET driver in a 5-pin TO-220 package. It operates from 4.5V to 18V supply voltage and handles input voltages down to -5V relative to ground. It features matched rise and fall times of 25ns, a typical delay time of 30ns, and output impedance of 1.0Ω. The device is latch-up proof due to its fully-isolated BiCMOS/DMOS process and supports continuous output current of 2A. Thermal impedance to case is 10°C/W, with a maximum power dissipation of 12.5W at ambient temperatures up to 70°C.
Buffer/Inverter Based MOSFET Driver, 12A, BCDMOS, PSFM5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4451ZT |
| Package Type | SIP5 |