Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R Product overview: MIC4428YMTR from Micrel Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025V, 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.025V, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4428YMTR can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 759804-MIC4428YMTR
Family Name: MIC4428
Reference case: SOP8
Alternative Parts (Cross-Reference): MAX4428CSA+T; MAX4428ESA+; MAX4428ESA+T; MAX4428CSA+;
Introduction Date: September 30, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4428YMTR | 759804-MIC4428YMTR |
| Product Name | 0.025V 1.5A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC4428YMTR |