The MIC4428YM is a dual low-side MOSFET driver in an 8-pin SOIC package, available in an inverting and noninverting configuration, with a 1.5A peak output current, operating from 4.5V to 18V, and operating temperature range of -40°C to +85°C. It features latch-up protection to 500mA reverse current, output swing within 25mV of supply or ground, 7Ω output impedance, and <40ns typical delay. The device is designed for driving capacitive, resistive, or inductive loads with low-impedance and fast switching, and meets ESD protection requirements.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4428YM |
| Package Type | SOP8 |