The MIC4428BMM is an 8-pin MSOP dual MOSFET driver with one inverting and one noninverting output, designed for low-side driving of power MOSFETs and other capacitive, resistive, or inductive loads. It operates from 4.5V to 18V, delivers 1.5A peak output current, and has a 7Ω output impedance. The device features latch-up protection up to 500mA reverse current, input protection to -5V, and switching delays under 40ns. It meets ESD protection standards and is suitable for driving heavily loaded clock lines or piezoelectric transducers.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4428BMM |
| Package Type | TSSOP8 |