The MIC4427CN is a dual noninverting low-side MOSFET driver in an 8-pin PDIP package, designed to drive power MOSFETs and other high-current loads with 1.5A peak output current. It operates from a 4.5V to 18V supply, features a 7Ω output impedance, and switches a 1000pF load in 25ns with a typical delay of less than 40ns. The device accepts TTL or CMOS logic inputs with protection to -5V and maintains output swings within 25mV of the supply rails. It is pin-compatible with earlier MIC427 and MIC1427 series devices and includes latch-up protection against up to 500mA reverse current. Operates from 0°C to +70°C.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4427CN |
| Package Type | PDIP8 |