The MIC4427BN is an 8-pin PDIP dual noninverting low-side MOSFET driver with a 1.5A peak output current, operating from 4.5V to 18V supply voltage. It features TTL/CMOS-compatible inputs with input protection to -5V, output offset within 25mV of supply or ground, and matched rise and fall times of 20ns and 15ns respectively at 1000pF load. The device has a 7Ω output impedance, 30ns typical delay, and latch-up protection up to 500mA reverse current. It operates over a temperature range of -40°C to +85°C and meets ESD protection standards.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4427BN |
| Package Type | PDIP8 |