The MIC4426CM is a dual inverting low-side MOSFET driver in an 8-pin SOIC package, designed to translate TTL or CMOS logic levels to high-current output signals for driving capacitive, resistive, or inductive loads. It operates from 4.5V to 18V and provides 1.5A peak output current with 7Ω output impedance and <40ns typical propagation delay. The device offers latch-up protection against reverse currents exceeding 500mA and input protection up to -5V. It features matched rise and fall times, output swing within 25mV of supply or ground, and operates from 0°C to +70°C. The part is pin-compatible with earlier MIC426 and MIC1426 series devices. Package thermal resistance is 120°C/W (JA) and 75°C/W (JC).
Dual 1.5A-PEAK LOW-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4426CM TR |
| Package Type | SOIC8 |