The MIC4426BN is a dual inverting low-side MOSFET driver in an 8-pin PDIP package, designed to drive capacitive, resistive, or inductive loads with 1.5A peak output current. It operates from 4.5V to 18V supply voltage and features TTL/CMOS-compatible inputs with a logic threshold independent of supply voltage. The device has a 7Ω output impedance, switches a 1000pF load in 25ns, and includes latch-up protection against reverse currents up to 500mA. It is rated for operation from -40°C to +85°C. The MIC4426BN is a pin-compatible replacement for discontinued MIC426BN and MIC1426BN devices.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4426BN |
| Package Type | PDIP8 |