The MIC4425YWM is a dual-channel MOSFET driver in a 16-pin wide SOIC package, capable of delivering 3A peak output current with a 4.5V to 18V operating range. It features an inverting and non-inverting configuration, with matched rise and fall times of 35ns typical and a 75ns typical delay time when driving 1800pF. The device supports logic inputs that withstand -5V swing, exhibits low output impedance of 3.5Ω, and is latch-up protected against >500mA reverse current. Operating temperature ranges from -40°C to +85°C. Input capacitance is 6pF, and supply current is 3.5mA with a logic-high input.
Buffer/Inverter Based MOSFET Driver, 3A, BCDMOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4425YWM |
| Package Type | SOP16 |