The MIC4425CWM is a dual inverting and non-inverting MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads requiring high peak current and fast switching. It operates from 4.5V to 18V supply voltage, delivers up to 3A peak output current, and has a typical output impedance of 3.5Ω. The device features latch-up protection exceeding 500mA reverse current, withstands up to 5V noise on the ground pin, and supports TTL logic input levels independent of supply voltage. It drives a 1800pF load in 25ns with a typical propagation delay of 33ns. The package has a thermal resistance of 120°C/W and is rated for operation from 0°C to +70°C.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4425CWM |
| Package Type | SOP16 |