The MIC4425BWM is a dual inverting and non-inverting low-side MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads requiring high peak current and fast switching. It operates from 4.5V to 18V supply voltage, delivers 3A peak output current, and has a typical output impedance of 3.5Ω. The device features latch-up protection against >500mA reverse current, input voltage tolerance down to -5V, and switching delays under 100ns with a 1800pF load. It is rated for -40°C to +85°C operation and maintains matched rise and fall times. The package has duplicate ground and supply pins that must be externally connected.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4425BWM |
| Package Type | SOP16 |