The MIC4424YWM is a dual non-inverting MOSFET driver in a 16-pin wide SOIC package, designed to deliver 3A peak output current for driving capacitive, resistive, or inductive loads with fast switching times. It operates from 4.5V to 18V supply voltage and features TTL-compatible inputs with a low input capacitance of 6pF, 3.5Ω typical output impedance, and rise and fall times of 28ns and 32ns respectively into 1800pF loads. The device includes latch-up protection against more than 500mA reverse current and withstands up to 5V negative spikes on the ground pin. Its typical delay time is 38ns, with matched rise and fall times, and it is qualified for operation from -40°C to +85°C. The part complies with a pinout compatible with MIC4426/4427/4428 series devices.
Buffer/Inverter Based MOSFET Driver, 3A, BCDMOS, PDSO16
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4424YWM |
| Package Type | SOP16 |