MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 27K8301 |
| Product Name | Mosfet Driver, Low-Side, Soic-8; No. Of Channels Micrel Semiconductor |
| Driver Type | Low-side |