The MIC4423BWM is a dual inverting MOSFET driver in a 16-pin wide SOIC package, designed to drive capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from 4.5V to 18V supply voltage and delivers 3A peak output current with typical output impedance of 3.5Ω. The device supports logic input voltages from -5V to V+0.3V, features matched rise and fall times under 35ns for a 1800pF load, and has a typical propagation delay of 38ns. It is latch-up protected against reverse currents up to 500mA and can withstand 5V ground noise. The operating temperature range is -40°C to +85°C.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4423BWM |
| Package Type | SOP16 |