The MIC4423BWM is a dual inverting 3A-peak low-side MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads requiring fast switching and low output impedance. It operates from 4.5V to 18V supply voltage and features latch-up protection exceeding 500mA reverse current. The device supports input voltage swings down to -5V and provides matched rise and fall times of 25ns and 32ns respectively into 1800pF loads with typical delay times of 38ns. It is qualified for operation from -40°C to +85°C and meets ESD robustness standards up to 1000V human body model. The package has a thermal resistance of 120°C/W from junction to ambient.
Dual 3A-PEAK LOW-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4423BWM TR |
| Package Type | SOIC16 |