The MIC4128YMME is a dual complementary low-side MOSFET driver with 1.5A peak output current, designed for driving power MOSFETs in applications such as DC/DC converters and motor drivers. It operates from a 4.5V to 20V supply and features output levels that swing within 25mV of the supply or ground. The device is packaged in an exposed pad MSOP-8L, with a profile that includes a thermal resistance of 60°C/W. It supports logic inputs compatible with TTL and CMOS levels, has latch-up protection exceeding 200mA reverse current, and operates over a junction temperature range of -40°C to +125°C. Switching times are specified as rise time up to 40ns and fall time up to 40ns. The part is pin-compatible with other MIC4126/27/28 variants and includes input protection to -5V.
Half Bridge Based MOSFET Driver, 1.5A, BCDMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4128YMME |
| Package Type | TSSOP8 |