Micrel, Inc. PMIC - PMIC - Gate Drivers - MIC4128YML MIC4128YML

Description
Manufacturer: Micrel Win Source Part Number: 1222535-MIC4128YML Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): UCC27525DSDR; MAX5054BATA; MIC4128YML-TR; MIC4128YML; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222535-MIC4128YML Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): UCC27525DSDR; MAX5054BATA; MIC4128YML-TR; MIC4128YML; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4128YML - 1222535-MIC4128YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4128YML
1222535-MIC4128YML
PMIC - PMIC - Gate Drivers - MIC4128YML 1222535-MIC4128YML
Manufacturer: Micrel Win Source Part Number: 1222535-MIC4128YML Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): UCC27525DSDR; MAX5054BATA; MIC4128YML-TR; MIC4128YML; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222535-MIC4128YML
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): UCC27525DSDR; MAX5054BATA; MIC4128YML-TR; MIC4128YML;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Dual 1.5A Gate Driver IC - 730-MIC4128YML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5A Gate Driver IC
730-MIC4128YML
Dual 1.5A Gate Driver IC 730-MIC4128YML
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging Product overview: MIC4128YML from Micrel Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4128YML can be used for catalog matching and distributor lookup.

Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging Product overview: MIC4128YML from Micrel Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4128YML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1222535-MIC4128YML 730-MIC4128YML
Product Name PMIC - PMIC - Gate Drivers - MIC4128YML Dual 1.5A Gate Driver IC
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53354BD11363-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Power Distribution Switches, Load Drivers - UDK2559LBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers