The MIC4126YMME is a dual 1.5A-low-side MOSFET driver in an EPAD MSOP-8L package, designed for driving power MOSFETs and other high-current loads with fast switching. It operates from a 4.5V to 20V supply, features TTL/CMOS-compatible logic inputs, and provides output levels within 25mV of the supply rails. The device has a junction temperature range of -40°C to +125°C and a thermal resistance of 60°C/W. It includes latch-up protection for reverse currents exceeding 200mA and switches a 1000pF load in 25ns. This part is configured as a dual inverting driver.
Half Bridge Based MOSFET Driver, 1.5A, BCDMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4126YMME |
| Package Type | TSSOP8 |