The MIC4103 and MIC4104 are 100V half-bridge MOSFET drivers designed to independently drive high- and low-side N-channel MOSFETs. They feature a 24ns typical propagation delay, 6ns fall times, and 3ns typical delay matching between channels. The devices include an internal bootstrap diode and under-voltage protection on both drivers. The MIC4104 variant has TTL input thresholds and is available in an 8-pin SOIC package or an 8-pin 3mm × 3mm MLF® package. The operating junction temperature range is -40°C to +125°C. Both drivers provide 3A peak sink and 2A peak source current and support bootstrap supply voltages up to 118V DC. The devices meet AEC-Q200 and RoHS standards.
Half Bridge Based MOSFET Driver, 3A
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4104YML |
| Package Type | SOLCC8 |