The MIC4102BM is a half-bridge MOSFET driver IC designed for high-frequency applications, driving both high-side and low-side N-channel MOSFETs with a single PWM input. It features adaptive anti-shoot-through protection, an on-chip bootstrap diode, and a low-side drive disable pin for non-synchronous buck mode operation. The device operates with a supply voltage of 9V to 16V and supports bootstrap supply voltages up to 118V DC. It has a 30ns propagation delay, 10ns rise time, and 6ns fall time when driving a 1000pF load. The IC is packaged in an SOIC-8L format and operates with a junction temperature range of -40°C to +125°C. It meets TTL input thresholds and includes under-voltage protection on both high- and low-side supplies.
Half Bridge Based MOSFET Driver, 3A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4102BM |
| Package Type | SOIC8 |