The MIC4101YM is a 100V half-bridge MOSFET driver with TTL input thresholds, designed to independently drive high-side and low-side N-channel MOSFETs. It is packaged in an SOIC-8L format and operates with a junction temperature range of -40°C to +125°C. The device features a 30ns propagation delay, 10ns rise and fall times for a 1000pF load, and includes an internal bootstrap diode. Both drivers offer under-voltage protection, 3Ω output resistance, and match delay to within 3ns typical. The maximum bootstrap supply voltage is 118V, and the supply voltage range is 9V to 16V. It meets RoHS compliance standards.
Half Bridge Based MOSFET Driver, 2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4101YM |
| Package Type | SOIC8 |