The MIC4100YM is a CMOS-input, 100V half-bridge MOSFET driver in an SOIC-8L package, designed to drive high- and low-side N-channel MOSFETs with independent inputs. It features a 30ns typical propagation delay, 10ns rise and fall times into a 1000pF load, and 3Ω pull-up and pull-down output resistance. The device includes an on-chip bootstrap diode, supports a bootstrap supply voltage up to 118V, and operates with a supply voltage of 9V to 16V. Junction temperature range is -40°C to +125°C. Under-voltage protection is provided on both high- and low-side drivers.
Half Bridge Based MOSFET Driver, 2A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4100YM |
| Package Type | SOIC8 |