Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8WUTR MIC39151-1.8WUTR

Description
Manufacturer: Micrel Win Source Part Number: 747430-MIC39151-1.8W UTR Manufacturer Homepage: www.micrel.com Reference case: TO263-5 Reference Date Code: 1121+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 747430-MIC39151-1.8W UTR Manufacturer Homepage: www.micrel.com Reference case: TO263-5 Reference Date Code: 1121+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8WUTR - 747430-MIC39151-1.8WUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8WUTR
747430-MIC39151-1.8WUTR
PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8WUTR 747430-MIC39151-1.8WUTR
Manufacturer: Micrel Win Source Part Number: 747430-MIC39151-1.8W UTR Manufacturer Homepage: www.micrel.com Reference case: TO263-5 Reference Date Code: 1121+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 747430-MIC39151-1.8WUTR
Manufacturer Homepage: www.micrel.com
Reference case: TO263-5
Reference Date Code: 1121+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC39151-1.8WUTR
LDO Voltage Regulator IC 699-MIC39151-1.8WUTR
Product overview: MIC39151-1.8WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39151-1.8WUTR can be used for catalog matching and distributor lookup.

Product overview: MIC39151-1.8WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39151-1.8WUTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 747430-MIC39151-1.8WUTR 699-MIC39151-1.8WUTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8WUTR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
VIN 0.0 to 50 volts
View Details
Battery Chargers - BQ25898YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444522 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details