Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C45-1YMTR MIC38C45-1YMTR

Description
Manufacturer: Micrel Win Source Part Number: 725181-MIC38C45-1YMT R Manufacturer Homepage: www.micrel.com Reference case: SOIC14 Reference Date Code: 1140+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 725181-MIC38C45-1YMT R Manufacturer Homepage: www.micrel.com Reference case: SOIC14 Reference Date Code: 1140+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C45-1YMTR - 725181-MIC38C45-1YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C45-1YMTR
725181-MIC38C45-1YMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C45-1YMTR 725181-MIC38C45-1YMTR
Manufacturer: Micrel Win Source Part Number: 725181-MIC38C45-1YMT R Manufacturer Homepage: www.micrel.com Reference case: SOIC14 Reference Date Code: 1140+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 725181-MIC38C45-1YMTR
Manufacturer Homepage: www.micrel.com
Reference case: SOIC14
Reference Date Code: 1140+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 725181-MIC38C45-1YMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC38C45-1YMTR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2002TR - 123827-IP2002TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 133-BGA Power Block (11x11)
View Details
4 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1178-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
DC DC Switching Controllers - 5962-8768101QFA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details