Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
MICREL, INC.
MIC37252BUTR -- IC REG LIN POS ADJ 2.5A TO263-5
Micrel, Inc.
IC REG LIN POS ADJ 2.5A TO263-5
MIC37252BUTR
Description
IC REG LIN POS ADJ 2.5A TO263-5
Utmel Electronic Limited
Done
Description
IC REG LIN POS ADJ 2.5A TO263-5
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 2.5A TO263-5
3962-MIC37252BUTR
IC REG LIN POS ADJ 2.5A TO263-5
3962-MIC37252BUTR
IC REG LIN POS ADJ 2.5A TO263-5
IC REG LIN POS ADJ 2.5A TO263-5
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Voltage Regulators
Product Number
3962-MIC37252BUTR
Product Name
IC REG LIN POS ADJ 2.5A TO263-5
Package Type
TO-263; Other; TO-263-6
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A5979GLPTR-T
Specs
Regulator Category
Linear
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
2.8 amps
View Details
Infineon Technologies AG
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1257-I16T
ASP1257-I16T
View Details
3
suppliers
Nordic Semiconductor ASA
Power Management IC
NPM1100-QDAA-R7
Specs
Package Type
Other; Tape & Reel (TR)
Output Voltage
1.8 to 3 volts
I
OUT
0.1500 amps
View Details
Skyworks Solutions, Inc.
Video Processing
SI2147-A30-GM
Specs
Regulator Category
Linear
Package Type
Other; 28-VFQFN Exposed Pad
View Details