Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU TR MIC37252BU TR

Description
Manufacturer: Micrel Win Source Part Number: 739974-MIC37252BU TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: TO-263 Reference Date Code: 0245+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739974-MIC37252BU TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: TO-263 Reference Date Code: 0245+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU TR - 739974-MIC37252BU TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU TR
739974-MIC37252BU TR
PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU TR 739974-MIC37252BU TR
Manufacturer: Micrel Win Source Part Number: 739974-MIC37252BU TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: TO-263 Reference Date Code: 0245+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 739974-MIC37252BU TR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: TO-263
Reference Date Code: 0245+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 739974-MIC37252BU TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC37252BU TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 7139486P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; TO-252
IQ 0.0060 amps
View Details