Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC35152WD-TR MIC35152WD-TR

Description
Manufacturer: Micrel Win Source Part Number: 739973-MIC35152WD-TR Manufacturer Homepage: www.micrel.com Reference case: TO252-5 Reference Date Code: 09/10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739973-MIC35152WD-TR Manufacturer Homepage: www.micrel.com Reference case: TO252-5 Reference Date Code: 09/10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC35152WD-TR - 739973-MIC35152WD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC35152WD-TR
739973-MIC35152WD-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC35152WD-TR 739973-MIC35152WD-TR
Manufacturer: Micrel Win Source Part Number: 739973-MIC35152WD-TR Manufacturer Homepage: www.micrel.com Reference case: TO252-5 Reference Date Code: 09/10+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739973-MIC35152WD-TR
Manufacturer Homepage: www.micrel.com
Reference case: TO252-5
Reference Date Code: 09/10+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 739973-MIC35152WD-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC35152WD-TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2222800 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers