Micrel, Inc. Schottky 1.2MHz LED Driver IC MIC3289-24YD6

Description
1.2MHz PWM White LED Driver with Internal Schottky Diode and True 1-Wire Digital Control Product overview: MIC3289-24YD6 from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Schottky, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-24YD6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.2MHz PWM White LED Driver with Internal Schottky Diode and True 1-Wire Digital Control Product overview: MIC3289-24YD6 from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Schottky, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-24YD6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1.2MHz LED Driver IC
137-MIC3289-24YD6
Schottky 1.2MHz LED Driver IC 137-MIC3289-24YD6
1.2MHz PWM White LED Driver with Internal Schottky Diode and True 1-Wire Digital Control Product overview: MIC3289-24YD6 from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Schottky, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-24YD6 can be used for catalog matching and distributor lookup.

1.2MHz PWM White LED Driver with Internal Schottky Diode and True 1-Wire Digital Control Product overview: MIC3289-24YD6 from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.2MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Schottky, 1.2MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3289-24YD6 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - MIC3289-24YD6 - 1222449-MIC3289-24YD6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC3289-24YD6
1222449-MIC3289-24YD6
PMIC - PMIC - LED Drivers - MIC3289-24YD6 1222449-MIC3289-24YD6
Manufacturer: Micrel Win Source Part Number: 1222449-MIC3289-24YD 6 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222449-MIC3289-24YD6
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-MIC3289-24YD6 1222449-MIC3289-24YD6
Product Name Schottky 1.2MHz LED Driver IC PMIC - PMIC - LED Drivers - MIC3289-24YD6
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FL6300AMY-FS - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - AAT1270IFO-T1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 500 milliamps
View Details
5 suppliers
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
8 suppliers
LED Drivers - 620-1264-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers