LDO VOLTAGE REGULATOR, 5V, 3A, TO-220; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27K8093 |
| Product Name | Ldo Voltage Regulator, 5V, 3A, To-220; Output Type Micrel Semiconductor |
| Input Voltage | 2.5 to 26 volts |