Micrel, Inc. LDO Voltage Regulator IC MIC29151-3.3WUTR

Description
Product overview: MIC29151-3.3WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29151-3.3WUTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MIC29151-3.3WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29151-3.3WUTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC29151-3.3WUTR
LDO Voltage Regulator IC 699-MIC29151-3.3WUTR
Product overview: MIC29151-3.3WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29151-3.3WUTR can be used for catalog matching and distributor lookup.

Product overview: MIC29151-3.3WUTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC29151-3.3WUTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-3.3WUTR - 711206-MIC29151-3.3WUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-3.3WUTR
711206-MIC29151-3.3WUTR
PMIC - PMIC - Voltage Regulators - Linear - MIC29151-3.3WUTR 711206-MIC29151-3.3WUTR
Manufacturer: Micrel Win Source Part Number: 711206-MIC29151-3.3W UTR Manufacturer Homepage: www.micrel.com Reference case: TO263-5 Reference Date Code: 0625+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 711206-MIC29151-3.3WUTR
Manufacturer Homepage: www.micrel.com
Reference case: TO263-5
Reference Date Code: 0625+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC29151-3.3WUTR 711206-MIC29151-3.3WUTR
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC29151-3.3WUTR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS5204-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2412876 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers