Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126226-MIC28500YJLT
Length: 5 mm
Output Type: Adjustable
Height: 800 µm
Number of Pins: 28
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4 A
Efficiency: 90 %
Output Voltage: 800 mV
Width: 6 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: QFN
Max Input Voltage: 75 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Switching Frequency: 500 kHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 4 A
Min Input Voltage: 30 V
Max Operating Temperature: 125 °C
Max Output Voltage: 61.5 V
Min Output Voltage: 800 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1126226-MIC28500YJLTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MIC28500YJLTR |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; QFN |
| Special Features | Multiple Outputs |