Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203326-MIC28304-2YM
Packaging: Cut Tape
Features: OCP, OTP, SCP, UVLO
Length: 11.938 mm
Height: 3.048 mm
Number of Pins: 64
Number of Outputs: 1
Output Current: 3 A
Voltage - Output 1: 24 V
Output Voltage: 24 V
Width: 11.938 mm
Categories: Board Mount Modules
Case / Package: Module
Max Input Voltage: 70 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Switching Frequency: 600 kHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 3 A
Min Input Voltage: 4.5 V
Max Operating Temperature: 125 °C
Max Output Voltage: 24 V
Min Output Voltage: 900 mV
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1203326-MIC28304-2YMP TR |
| Product Name | Board Mount Modules - MIC28304-2YMP TR |
| Package Type | Other; Module |