Micrel, Inc. Buck 7A Step-Down DC-DC Converter IC MIC26600YJL

Description
7A Hyper Speed ControlTM Synchronous DC-DC Buck Regulator Product overview: MIC26600YJL from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC26600YJL can be used for catalog matching and distributor lookup.
Request a Quote
Description
7A Hyper Speed ControlTM Synchronous DC-DC Buck Regulator Product overview: MIC26600YJL from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC26600YJL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 7A Step-Down DC-DC Converter IC - 739-MIC26600YJL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 7A Step-Down DC-DC Converter IC
739-MIC26600YJL
Buck 7A Step-Down DC-DC Converter IC 739-MIC26600YJL
7A Hyper Speed ControlTM Synchronous DC-DC Buck Regulator Product overview: MIC26600YJL from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC26600YJL can be used for catalog matching and distributor lookup.

7A Hyper Speed ControlTM Synchronous DC-DC Buck Regulator Product overview: MIC26600YJL from Micrel Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC26600YJL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MIC26600YJL
Product Name Buck 7A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226983P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details