Power Switch/Driver 1:1 N-Channel 250mA, 1A 14-SOP
PCMCIA/CARDBUS POWER CONTROLLER
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MIC2562-0BM | MIC2562-0BM |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 2; 2 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 1 amps |