Micrel, Inc. Drivers, Receivers, Transceivers MIC2551BML

Description
1/1 Transceiver Half USB 2.0 16-MLF® (3x3)
Description
1/1 Transceiver Half USB 2.0 16-MLF® (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2551BML is a single-chip USB transceiver that adheres to the USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It is designed to function with supply voltages as low as 1.6V, making it suitable for mobile applications. The device features very low power consumption to meet USB suspend-current requirements and includes an integrated speed select termination supply. This transceiver is available in a 16-pin MicroLeadFrame (MLF) package and does not require power supply sequencing. It offers software-controlled re-enumeration and is compliant with IEC-61000-4.2 (Level 3) for electrostatic discharge protection. Typical applications include PDAs, palmtops, and cell phones, making it a versatile choice for engineers looking to implement USB connectivity in their designs.

Datasheet Summary
Powered by GS/AI

The MIC2551BML is a single-chip USB transceiver that adheres to the USB 2.0 specifications, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operations. It is designed to function with supply voltages as low as 1.6V, making it suitable for mobile applications. The device features very low power consumption to meet USB suspend-current requirements and includes an integrated speed select termination supply. This transceiver is available in a 16-pin MicroLeadFrame (MLF) package and does not require power supply sequencing. It offers software-controlled re-enumeration and is compliant with IEC-61000-4.2 (Level 3) for electrostatic discharge protection. Typical applications include PDAs, palmtops, and cell phones, making it a versatile choice for engineers looking to implement USB connectivity in their designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - MIC2551BML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MIC2551BML
Drivers, Receivers, Transceivers MIC2551BML
1/1 Transceiver Half USB 2.0 16-MLF® (3x3)

1/1 Transceiver Half USB 2.0 16-MLF® (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number MIC2551BML
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF®
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details