Micrel, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2BMTR MIC2536-2BMTR

Description
Manufacturer: Micrel Win Source Part Number: 719442-MIC2536-2BMTR Manufacturer Homepage: www.micrel.com Reference case: SOIC8 Reference Date Code: 1144+ Alternative Parts (Cross-Reference): TPS2042BQDRQ1; MIC2536-2YM TR; MIC2536-2BM TR; MIC2026-2BM TR; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 719442-MIC2536-2BMTR Manufacturer Homepage: www.micrel.com Reference case: SOIC8 Reference Date Code: 1144+ Alternative Parts (Cross-Reference): TPS2042BQDRQ1; MIC2536-2YM TR; MIC2536-2BM TR; MIC2026-2BM TR; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2BMTR
MIC2536-2BMTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2BMTR MIC2536-2BMTR
Manufacturer: Micrel Win Source Part Number: 719442-MIC2536-2BMTR Manufacturer Homepage: www.micrel.com Reference case: SOIC8 Reference Date Code: 1144+ Alternative Parts (Cross-Reference): TPS2042BQDRQ1; MIC2536-2YM TR; MIC2536-2BM TR; MIC2026-2BM TR; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 719442-MIC2536-2BMTR
Manufacturer Homepage: www.micrel.com
Reference case: SOIC8
Reference Date Code: 1144+
Alternative Parts (Cross-Reference): TPS2042BQDRQ1; MIC2536-2YM TR; MIC2536-2BM TR; MIC2026-2BM TR;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC2536-2BMTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2536-2BMTR
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details