Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT MIC23250-SKYMT

Description
Manufacturer: Micrel Win Source Part Number: 1222241-MIC23250-SKY MT Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222241-MIC23250-SKY MT Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT - 1222241-MIC23250-SKYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT
1222241-MIC23250-SKYMT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT 1222241-MIC23250-SKYMT
Manufacturer: Micrel Win Source Part Number: 1222241-MIC23250-SKY MT Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222241-MIC23250-SKYMT
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1222241-MIC23250-SKYMT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23250-SKYMT
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904487 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Automotive Buck-Boost PMIC W/5 Ldo Outputs - A4412KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 10 volts
fsw 20 kHz
View Details