Manufacturer: Micrel
Win Source Part Number: 1222239-MIC23250-GFH
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 400mA, 400mA 10-UFDFN, 10-TMLF®
IC REG BUCK 1.575V/1.8V DL 10MLF
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222239-MIC23250-GFHYMT | MIC23250-GFHYMT | MIC23250-GFHYMT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC23250-GFHYMT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 10-UFDFN, 10-TMLF® | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1.57 to ? volts | 1.57 volts |