Manufacturer: Micrel
Win Source Part Number: 1222226-MIC23050-GYM
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 8-VFDFN Exposed Pad, 8-MLF®
4 MHZ PWM BUCK REG W/HYPERLIGHT
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222226-MIC23050-GYML | MIC23050-GYML | MIC23050-GYML |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC23050-GYML | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 1.8 to ? volts |