Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23030-AYMT MIC23030-AYMT

Description
Manufacturer: Micrel Win Source Part Number: 1222222-MIC23030-AYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222222-MIC23030-AYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23030-AYMT - 1222222-MIC23030-AYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23030-AYMT
1222222-MIC23030-AYMT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23030-AYMT 1222222-MIC23030-AYMT
Manufacturer: Micrel Win Source Part Number: 1222222-MIC23030-AYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222222-MIC23030-AYMT
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1222222-MIC23030-AYMT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23030-AYMT
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
315KHZ Power Management IC - 759-ICE2PCS01GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 50 to 315 kHz
Duty Cycle 98.5
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details