Manufacturer: Micrel
Win Source Part Number: 1222216-MIC2295YD5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) SOT-23-5 Thin, TSOT-23-5
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222216-MIC2295YD5 | MIC2295YD5 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2295YD5 | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.5 to 34 volts |