1.2MHz PWM White LED Driver with OVP in 2mm × 2mm MLF™ and Thin SOT-23 Product overview: MIC2287C-34YML from Micrel Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2287C-34YML can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222196-MIC2287C-34Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 137-MIC2287C-34YML | 1222196-MIC2287C-34YML |
| Product Name | 1.2MHz SOT-23 LED Driver IC | PMIC - PMIC - LED Drivers - MIC2287C-34YML |
| Form Factor | Intgrated Circuit (IC) |