Micrel, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2267YML-TR MIC2267YML-TR

Description
Manufacturer: Micrel Win Source Part Number: 739968-MIC2267YML-TR Manufacturer Homepage: www.micrel.com Reference case: MLF-12 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 739968-MIC2267YML-TR Manufacturer Homepage: www.micrel.com Reference case: MLF-12 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2267YML-TR - 739968-MIC2267YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2267YML-TR
739968-MIC2267YML-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2267YML-TR 739968-MIC2267YML-TR
Manufacturer: Micrel Win Source Part Number: 739968-MIC2267YML-TR Manufacturer Homepage: www.micrel.com Reference case: MLF-12 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 739968-MIC2267YML-TR
Manufacturer Homepage: www.micrel.com
Reference case: MLF-12
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 739968-MIC2267YML-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2267YML-TR
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7863176 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost; Buck-Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; Lfcsp
View Details
Voltage Regulators - DC DC Switching Regulators - LM20124QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
fsw 52 kHz
Duty Cycle 50
View Details